HARTING Inc. of North America Bulkhead Housing, Han Eco 24B Insert; Product Range Harting 19412240301

Description
BULKHEAD HOUSING, HAN ECO 24B INSERT; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:24B; For Use With:Han-Eco 24B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, HAN ECO 24B INSERT; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:24B; For Use With:Han-Eco 24B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Han Eco 24B Insert; Product Range Harting - 45W1224 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han Eco 24B Insert; Product Range Harting
45W1224
Bulkhead Housing, Han Eco 24B Insert; Product Range Harting 45W1224
BULKHEAD HOUSING, HAN ECO 24B INSERT; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:24B; For Use With:Han-Eco 24B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes

BULKHEAD HOUSING, HAN ECO 24B INSERT; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:24B; For Use With:Han-Eco 24B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W1224
Product Name Bulkhead Housing, Han Eco 24B Insert; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details