HARTING Inc. of North America Bulkhead Housing, Han Eco 16B Insert; Product Range Harting 19412160301

Description
BULKHEAD HOUSING, HAN ECO 16B INSERT; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Han-Eco 16B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, HAN ECO 16B INSERT; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Han-Eco 16B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Han Eco 16B Insert; Product Range Harting - 45W1222 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han Eco 16B Insert; Product Range Harting
45W1222
Bulkhead Housing, Han Eco 16B Insert; Product Range Harting 45W1222
BULKHEAD HOUSING, HAN ECO 16B INSERT; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Han-Eco 16B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes

BULKHEAD HOUSING, HAN ECO 16B INSERT; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Han-Eco 16B Hoods & Inserts; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W1222
Product Name Bulkhead Housing, Han Eco 16B Insert; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details