HARTING Inc. of North America Hood, Side Entry, 24B, M40, 2 Lever; Product Range Harting 19411240523

Description
HOOD, SIDE ENTRY, 24B, M40, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 24B, M40, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 24B, M40, 2 Lever; Product Range Harting - 12AC9119 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, M40, 2 Lever; Product Range Harting
12AC9119
Hood, Side Entry, 24B, M40, 2 Lever; Product Range Harting 12AC9119
HOOD, SIDE ENTRY, 24B, M40, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, M40, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12AC9119
Product Name Hood, Side Entry, 24B, M40, 2 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details