HARTING Inc. of North America Hood, Side Entry, 16B, M40, 2 Lever; Product Range Harting 19411160523

Description
HOOD, SIDE ENTRY, 16B, M40, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 16B, M40, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, M40, 2 Lever; Product Range Harting - 12AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, M40, 2 Lever; Product Range Harting
12AC9116
Hood, Side Entry, 16B, M40, 2 Lever; Product Range Harting 12AC9116
HOOD, SIDE ENTRY, 16B, M40, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, M40, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12AC9116
Product Name Hood, Side Entry, 16B, M40, 2 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details