HARTING Inc. of North America Heavy Duty Housing, 16B, 2 Lever, Panel; Product Range Harting 19411160233

Description
HEAVY DUTY HOUSING, 16B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 16B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 16B, 2 Lever, Panel; Product Range Harting - 45W1212 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2 Lever, Panel; Product Range Harting
45W1212
Heavy Duty Housing, 16B, 2 Lever, Panel; Product Range Harting 45W1212
HEAVY DUTY HOUSING, 16B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W1212
Product Name Heavy Duty Housing, 16B, 2 Lever, Panel; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details