HARTING Inc. of North America Hood/Door/Cover 19411060722

Description
HOOD, 6B, TOP ENTRY, POLYAMIDE; PRODUCT RANGE:HAN-ECO SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE), GLASS FILLED BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, 6B, TOP ENTRY, POLYAMIDE; PRODUCT RANGE:HAN-ECO SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE), GLASS FILLED BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 48587090 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
48587090
Hood/Door/Cover 48587090
HOOD, 6B, TOP ENTRY, POLYAMIDE; PRODUCT RANGE:HAN-ECO SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE), GLASS FILLED BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, 6B, TOP ENTRY, POLYAMIDE; PRODUCT RANGE:HAN-ECO SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE), GLASS FILLED BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 48587090
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details