HARTING Inc. of North America Hood, 6B, Top Entry, Polyamide; Product Range Harting 19411060722

Description
HOOD, 6B, TOP ENTRY, POLYAMIDE; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Glass Filled Body; For Use With:Han 6B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:6B RoHS Compliant: Yes
Datasheet
Description
HOOD, 6B, TOP ENTRY, POLYAMIDE; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Glass Filled Body; For Use With:Han 6B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:6B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 6B, Top Entry, Polyamide; Product Range Harting - 45W1208 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 6B, Top Entry, Polyamide; Product Range Harting
45W1208
Hood, 6B, Top Entry, Polyamide; Product Range Harting 45W1208
HOOD, 6B, TOP ENTRY, POLYAMIDE; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Glass Filled Body; For Use With:Han 6B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:6B RoHS Compliant: Yes

HOOD, 6B, TOP ENTRY, POLYAMIDE; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Glass Filled Body; For Use With:Han 6B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:6B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W1208
Product Name Hood, 6B, Top Entry, Polyamide; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details