HARTING Inc. of North America Hood/Door/Cover 19411060422

Description
HOOD, 6B, TOP ENTRY, ALUMINIUM, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE), GLASS FILLED BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN 6B INSERTS & BASES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, 6B, TOP ENTRY, ALUMINIUM, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE), GLASS FILLED BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN 6B INSERTS & BASES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 32391223 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
32391223
Hood/Door/Cover 32391223
HOOD, 6B, TOP ENTRY, ALUMINIUM, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE), GLASS FILLED BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN 6B INSERTS & BASES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, 6B, TOP ENTRY, ALUMINIUM, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:NYLON (POLYAMIDE), GLASS FILLED BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN 6B INSERTS & BASES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 32391223
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details
D Sub Backshells - 5444045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details