HARTING Inc. of North America Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting 19411060422

Description
HOOD, 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Locking Type:2 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Bases; RoHS Compliant: Yes
Datasheet
Description
HOOD, 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Locking Type:2 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Bases; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting - 89Y7457 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting
89Y7457
Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting 89Y7457
HOOD, 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Locking Type:2 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Bases; RoHS Compliant: Yes

HOOD, 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Locking Type:2 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Bases; RoHS Compliant: Yes

Supplier's Site Datasheet
Top Entry Hood W/cable Gland, Han-Eco, 6B, Plastic; Product Range Harting - 48T3267 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood W/cable Gland, Han-Eco, 6B, Plastic; Product Range Harting
48T3267
Top Entry Hood W/cable Gland, Han-Eco, 6B, Plastic; Product Range Harting 48T3267
TOP ENTRY HOOD W/CABLE GLAND, HAN-ECO, 6B, PLASTIC; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Glass Filled Body; For Use With:Han 6B Inserts & Bases; Locking Type:2 Lever RoHS Compliant: Yes

TOP ENTRY HOOD W/CABLE GLAND, HAN-ECO, 6B, PLASTIC; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Glass Filled Body; For Use With:Han 6B Inserts & Bases; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89Y7457
Product Name Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details