HARTING Inc. of North America Heavy Duty Insert, Rcpt, 28Pos, 2.5Mm2; Product Range Harting 19410282701

Description
HEAVY DUTY INSERT, RCPT, 28POS, 2.5MM2; Product Range:Han-Eco Series; No. of Contacts:28Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 28POS, 2.5MM2; Product Range:Han-Eco Series; No. of Contacts:28Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 28Pos, 2.5Mm2; Product Range Harting - 37AC2210 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 28Pos, 2.5Mm2; Product Range Harting
37AC2210
Heavy Duty Insert, Rcpt, 28Pos, 2.5Mm2; Product Range Harting 37AC2210
HEAVY DUTY INSERT, RCPT, 28POS, 2.5MM2; Product Range:Han-Eco Series; No. of Contacts:28Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 28POS, 2.5MM2; Product Range:Han-Eco Series; No. of Contacts:28Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 37AC2210
Product Name Heavy Duty Insert, Rcpt, 28Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Surfboard Vent Plug,Surfing Board Breathers - MIV-12BASE - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5
View Details
Nickel-Plated Brass PG Thread Plugs - 6700521 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details