HARTING Inc. of North America Contact Kit 19410202701

Description
RECTANGULAR INSERT, RECEPTACLE, 20 POSITION; PRODUCT RANGE:HAN-ECO SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16B; NO. OF CONTACTS:21CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:16AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR INSERT, RECEPTACLE, 20 POSITION; PRODUCT RANGE:HAN-ECO SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16B; NO. OF CONTACTS:21CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:16AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 89154518 - Radwell International
Willingboro, NJ, United States
Contact Kit
89154518
Contact Kit 89154518
RECTANGULAR INSERT, RECEPTACLE, 20 POSITION; PRODUCT RANGE:HAN-ECO SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16B; NO. OF CONTACTS:21CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:16AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR INSERT, RECEPTACLE, 20 POSITION; PRODUCT RANGE:HAN-ECO SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:16B; NO. OF CONTACTS:21CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:16A; WIRE SIZE AWG MAX:16AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 89154518
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6474 - Radwell International
Specs
Continuous Current 40 amps
View Details
IEC 12 A Contactor - 100-C12EA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details