The Heavy Duty Housing, 16B, 2 Lever, Panel from the Harting Han-Eco series is designed for panel mounting and features a rectangular shell size of 16B. It accommodates up to five module slots and includes two cable entries with M40 dimensions. The housing is constructed from polyamide (PA) and is reinforced with fiberglass, providing durability and resistance to harsh environments. It has a temperature range of -40 to +125 °C and offers a degree of protection rated at IP65, making it suitable for various industrial applications. The locking mechanism utilizes a double locking lever system, ensuring secure connections. This product is RoHS compliant and meets several international standards, including IEC 61984 and EN 45545-2 for fire protection on railway vehicles. The net weight of the housing is 230 g, and it is manufactured in Germany.
HEAVY DUTY HOUSING, 16B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 45W1187 |
| Product Name | Heavy Duty Housing, 16B, 2 Lever, Panel; Product Range Harting |