HARTING Inc. of North America Hood, Side Entry, 10B, M32, 2 Lever; Product Range Harting 19410100522

Description
HOOD, SIDE ENTRY, 10B, M32, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 10B, M32, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 10B, M32, 2 Lever; Product Range Harting - 45W1179 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 10B, M32, 2 Lever; Product Range Harting
45W1179
Hood, Side Entry, 10B, M32, 2 Lever; Product Range Harting 45W1179
HOOD, SIDE ENTRY, 10B, M32, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, 10B, M32, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W1179
Product Name Hood, Side Entry, 10B, M32, 2 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details