HARTING Inc. of North America Hood, Top Entry, 10B, M32, 2 Lever; Product Range Harting 19410100422

Description
HOOD, TOP ENTRY, 10B, M32, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 10B, M32, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 10B, M32, 2 Lever; Product Range Harting - 45W1178 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 10B, M32, 2 Lever; Product Range Harting
45W1178
Hood, Top Entry, 10B, M32, 2 Lever; Product Range Harting 45W1178
HOOD, TOP ENTRY, 10B, M32, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, TOP ENTRY, 10B, M32, 2 LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W1178
Product Name Hood, Top Entry, 10B, M32, 2 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details