HARTING Inc. of North America Heavy Duty Housing, 6B, 2 Lever, Panel; Product Range Harting 19410060232

Description
HEAVY DUTY HOUSING, 6B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:6B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 6B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:6B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 6B, 2 Lever, Panel; Product Range Harting - 45W1166 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 6B, 2 Lever, Panel; Product Range Harting
45W1166
Heavy Duty Housing, 6B, 2 Lever, Panel; Product Range Harting 45W1166
HEAVY DUTY HOUSING, 6B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:6B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 6B, 2 LEVER, PANEL; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:6B; For Use With:Harting Han-Eco Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W1166
Product Name Heavy Duty Housing, 6B, 2 Lever, Panel; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details