HARTING Inc. of North America Heavy Duty Module, Plug, 1Pos, 16-6Awg; Product Range Harting 19410012600

Description
HEAVY DUTY MODULE, PLUG, 1POS, 16-6AWG; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 1POS, 16-6AWG; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 1Pos, 16-6Awg; Product Range Harting - 30AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 1Pos, 16-6Awg; Product Range Harting
30AC7062
Heavy Duty Module, Plug, 1Pos, 16-6Awg; Product Range Harting 30AC7062
HEAVY DUTY MODULE, PLUG, 1POS, 16-6AWG; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 1POS, 16-6AWG; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 30AC7062
Product Name Heavy Duty Module, Plug, 1Pos, 16-6Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical Night Cap Bell End 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
M8x1.25 metal vent plugs - MIV-M8CAPG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Brass In Nickel Plate
NPT Thread 1 1/4" NPT; M8x1.25
View Details