HARTING Inc. of North America Cable Gland, M40, Nylon, 28Mm, Blk; Product Range Harting 19410005141

Description
CABLE GLAND, M40, NYLON, 28MM, BLK; Product Range:Han-Eco Series; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:16mm; Cable Diameter Max:28mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M40, NYLON, 28MM, BLK; Product Range:Han-Eco Series; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:16mm; Cable Diameter Max:28mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M40, Nylon, 28Mm, Blk; Product Range Harting - 45W1159 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M40, Nylon, 28Mm, Blk; Product Range Harting
45W1159
Cable Gland, M40, Nylon, 28Mm, Blk; Product Range Harting 45W1159
CABLE GLAND, M40, NYLON, 28MM, BLK; Product Range:Han-Eco Series; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:16mm; Cable Diameter Max:28mm RoHS Compliant: Yes

CABLE GLAND, M40, NYLON, 28MM, BLK; Product Range:Han-Eco Series; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:16mm; Cable Diameter Max:28mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 45W1159
Product Name Cable Gland, M40, Nylon, 28Mm, Blk; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221043 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details