CABLE GLAND, M32, NYLON, 21MM, BLK; Product Range:Han-Eco Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:13mm; Cable Diameter Max:21mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 45W1158 |
| Product Name | Cable Gland, M32, Nylon, 21Mm, Blk; Product Range Harting |
| Application | Cable & Wire |