HEAVY DUTY HOOD, TOP ENTRY, 3A, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:Screw; Rectangular Shell Size:3A; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 86R6403 |
| Product Name | Heavy Duty Hood, Top Entry, 3A, Screw; Heavy Duty Connector Type Harting |