HARTING Inc. of North America Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting 19405240583

Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
Datasheet
Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting - 51AK5231 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting
51AK5231
Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting 51AK5231
HEAVY DUTY HOOD, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series

HEAVY DUTY HOOD, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK5231
Product Name Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details