HARTING Inc. of North America Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting 19405240582

Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
Datasheet
Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting - 51AK5230 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting
51AK5230
Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting 51AK5230
HEAVY DUTY HOOD, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series

HEAVY DUTY HOOD, 1 LEVER, SIZE 24B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK5230
Product Name Heavy Duty Hood, 1 Lever, Size 24B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details