HARTING Inc. of North America Heavy Duty Base, Screw, Size 10B, Alum; Heavy Duty Connector Type Harting 19405101271

Description
HEAVY DUTY BASE, SCREW, SIZE 10B, ALUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series
Datasheet
Description
HEAVY DUTY BASE, SCREW, SIZE 10B, ALUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Screw, Size 10B, Alum; Heavy Duty Connector Type Harting - 51AK5148 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Screw, Size 10B, Alum; Heavy Duty Connector Type Harting
51AK5148
Heavy Duty Base, Screw, Size 10B, Alum; Heavy Duty Connector Type Harting 51AK5148
HEAVY DUTY BASE, SCREW, SIZE 10B, ALUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series

HEAVY DUTY BASE, SCREW, SIZE 10B, ALUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK5148
Product Name Heavy Duty Base, Screw, Size 10B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details