HEAVY DUTY BASE, SCREW, SIZE 10B, ALUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 51AK5147 |
| Product Name | Heavy Duty Base, Screw, Size 10B, Alum; Heavy Duty Connector Type Harting |