HARTING Inc. of North America Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting 19405100581

Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series
Datasheet
Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting - 51AK5140 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting
51AK5140
Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting 51AK5140
HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series

HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK5140
Product Name Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details