HARTING Inc. of North America Heavy Duty Hood, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting 19405060582

Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 6B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series
Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 6B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Hood, part number 51AK5129, is designed for use in harsh outdoor environments and is part of the Han¬Æ HPR Compact series. It features a high construction design with a size classification of 6B and a side entry for cable management. The hood is made from corrosion-resistant aluminum die-cast material and is powder-coated in RAL 9005 (jet black). It includes a central locking lever for secure closure. This product has a temperature range of -40 to +125 ¬8C and offers a high degree of protection with an IP rating of IP65, IP68, and IP6K9K according to ISO 20653. It is compliant with various standards, including UL 50, UL 50E, and CE, and is RoHS compliant. The net weight of the hood is 300 grams, and it is manufactured in China. This hood is suitable for applications requiring robust protection and reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Hood, part number 51AK5129, is designed for use in harsh outdoor environments and is part of the Han¬Æ HPR Compact series. It features a high construction design with a size classification of 6B and a side entry for cable management. The hood is made from corrosion-resistant aluminum die-cast material and is powder-coated in RAL 9005 (jet black). It includes a central locking lever for secure closure. This product has a temperature range of -40 to +125 ¬8C and offers a high degree of protection with an IP rating of IP65, IP68, and IP6K9K according to ISO 20653. It is compliant with various standards, including UL 50, UL 50E, and CE, and is RoHS compliant. The net weight of the hood is 300 grams, and it is manufactured in China. This hood is suitable for applications requiring robust protection and reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting - 51AK5129 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting
51AK5129
Heavy Duty Hood, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting 51AK5129
HEAVY DUTY HOOD, 1 LEVER, SIZE 6B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series

HEAVY DUTY HOOD, 1 LEVER, SIZE 6B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK5129
Product Name Heavy Duty Hood, 1 Lever, Size 6B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details