HARTING Inc. of North America Hood, Top Entry, M20, Screw; Heavy Duty Connector Type Harting 19400220970

Description
HOOD, TOP ENTRY, M20, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han HPR Slim Series Heavy Duty Connectors RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, M20, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han HPR Slim Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, Top Entry, M20, Screw; Heavy Duty Connector Type Harting is designed for use with the Han HPR Slim series heavy-duty connectors. It features a compact and flat design, allowing for space-saving installation. The hood is made from aluminum die-cast with a black powder-coated finish, ensuring durability and resistance to environmental factors. This product supports up to four Han HC Modular 250 contacts and includes variable installation options due to separate mounting panels. It has an external PE termination and is rated for a maximum current of 250 A and a voltage of 2000 V, with a rated impulse voltage of 12 kV. The protection degree is IP66/IP68/IP69K when locked, making it suitable for demanding applications. The operating temperature range is from -40 ¬8C to +125 ¬8C. The locking mechanism utilizes stainless steel screws, with specified tightening torques for secure installation.

Datasheet Summary
Powered by GS/AI

The Hood, Top Entry, M20, Screw; Heavy Duty Connector Type Harting is designed for use with the Han HPR Slim series heavy-duty connectors. It features a compact and flat design, allowing for space-saving installation. The hood is made from aluminum die-cast with a black powder-coated finish, ensuring durability and resistance to environmental factors. This product supports up to four Han HC Modular 250 contacts and includes variable installation options due to separate mounting panels. It has an external PE termination and is rated for a maximum current of 250 A and a voltage of 2000 V, with a rated impulse voltage of 12 kV. The protection degree is IP66/IP68/IP69K when locked, making it suitable for demanding applications. The operating temperature range is from -40 ¬8C to +125 ¬8C. The locking mechanism utilizes stainless steel screws, with specified tightening torques for secure installation.

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M20, Screw; Heavy Duty Connector Type Harting - 62AC0534 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M20, Screw; Heavy Duty Connector Type Harting
62AC0534
Hood, Top Entry, M20, Screw; Heavy Duty Connector Type Harting 62AC0534
HOOD, TOP ENTRY, M20, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han HPR Slim Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, TOP ENTRY, M20, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han HPR Slim Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AC0534
Product Name Hood, Top Entry, M20, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details