HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19400160977

Description
Base - Panel Mount 90° Connector Side Entry, Triple M25 16B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Base - Panel Mount 90° Connector Side Entry, Triple M25 16B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19400160977-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19400160977-ND
Heavy Duty Connector Housings, Hoods, Bases 19400160977-ND
Base - Panel Mount 90° Connector Side Entry, Triple M25 16B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Base - Panel Mount 90° Connector Side Entry, Triple M25 16B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet
16 Hpr Enlarged Surface Mount Housing, Screw Locking, Horizontal Entry, 3Xm25 Harting - 39AH8038 - Newark, An Avnet Company
Chicago, IL, United States
16 Hpr Enlarged Surface Mount Housing, Screw Locking, Horizontal Entry, 3Xm25 Harting
39AH8038
16 Hpr Enlarged Surface Mount Housing, Screw Locking, Horizontal Entry, 3Xm25 Harting 39AH8038
16 HPR Enlarged Surface Mount Housing, Screw Locking, Horizontal Entry, 3xM25

16 HPR Enlarged Surface Mount Housing, Screw Locking, Horizontal Entry, 3xM25

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19400160977-ND 39AH8038
Product Name Heavy Duty Connector Housings, Hoods, Bases 16 Hpr Enlarged Surface Mount Housing, Screw Locking, Horizontal Entry, 3Xm25 Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details