HARTING Inc. of North America Hood, Side Entry, 16B, M32, Screw; Heavy Duty Connector Type Harting 19400160512

Description
HOOD, SIDE ENTRY, 16B, M32, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 16B, M32, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, M32, Screw; Heavy Duty Connector Type Harting - 29H1952 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, M32, Screw; Heavy Duty Connector Type Harting
29H1952
Hood, Side Entry, 16B, M32, Screw; Heavy Duty Connector Type Harting 29H1952
HOOD, SIDE ENTRY, 16B, M32, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, M32, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1952
Product Name Hood, Side Entry, 16B, M32, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details