HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19400160413

Description
Hood Connector Top Entry M40 16B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Hood Connector Top Entry M40 16B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5832-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5832-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5832-ND
Hood Connector Top Entry M40 16B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Hood Connector Top Entry M40 16B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet
 - 19400160413 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors METAL HOOD H

Heavy Duty Power Connectors METAL HOOD H

Buy Now
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® HPR Package: Bulk Product Status: Active Connector Type: Hood Style: Top Entry Size: 16B Lock Location: Screw Locks on Hood Size / Dimension: 6.496" L x 2.283" W x 4.350" H (165.00mm x 58.00mm x 110.50mm)

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® HPR
Package: Bulk
Product Status: Active
Connector Type: Hood
Style: Top Entry
Size: 16B
Lock Location: Screw Locks on Hood
Size / Dimension: 6.496" L x 2.283" W x 4.350" H (165.00mm x 58.00mm x 110.50mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5832-ND 19400160413
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details