HARTING Inc. of North America Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting 19400100511

Description
HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting - 29H1939 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting
29H1939
Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting 29H1939
HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1939
Product Name Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details