HARTING Inc. of North America Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting 19400100412

Description
HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting - 29H1937 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting
29H1937
Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting 29H1937
HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1937
Product Name Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details