HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19400100411

Description
Hood Connector Top Entry M25 10B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Hood Connector Top Entry M25 10B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-6092-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-6092-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-6092-ND
Hood Connector Top Entry M25 10B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Hood Connector Top Entry M25 10B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet
 - 19400100411 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors METAL HOOD H

Heavy Duty Power Connectors METAL HOOD H

Buy Now
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: Han® HPR Package: Bulk Product Status: Active Connector Type: Hood Style: Top Entry Size: 10B Lock Location: Screw Locks on Hood Size / Dimension: 5.709" L x 2.283" W x 3.957" H (145.00mm x 58.00mm x 100.50mm)

Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: Han® HPR
Package: Bulk
Product Status: Active
Connector Type: Hood
Style: Top Entry
Size: 10B
Lock Location: Screw Locks on Hood
Size / Dimension: 5.709" L x 2.283" W x 3.957" H (145.00mm x 58.00mm x 100.50mm)

Buy Now Datasheet
Han 10 Hpr Hood Top Entry M25 Screw Lock Rohs Compliant Harting - 29H1936 - Newark, An Avnet Company
Chicago, IL, United States
Han 10 Hpr Hood Top Entry M25 Screw Lock Rohs Compliant Harting
29H1936
Han 10 Hpr Hood Top Entry M25 Screw Lock Rohs Compliant Harting 29H1936
Han 10 HPR Hood Top Entry M25 Screw lock RoHS Compliant: NA

Han 10 HPR Hood Top Entry M25 Screw lock RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-6092-ND 19400100411 29H1936
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Han 10 Hpr Hood Top Entry M25 Screw Lock Rohs Compliant Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adapters - NANN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details