HARTING Inc. of North America Hood, Side Entry, 6B, M25, Screw; Heavy Duty Connector Type Harting 19400060511

Description
HOOD, SIDE ENTRY, 6B, M25, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors; Product RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 6B, M25, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 6B, M25, Screw; Heavy Duty Connector Type Harting - 51AC2857 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 6B, M25, Screw; Heavy Duty Connector Type Harting
51AC2857
Hood, Side Entry, 6B, M25, Screw; Heavy Duty Connector Type Harting 51AC2857
HOOD, SIDE ENTRY, 6B, M25, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors; Product RoHS Compliant: Yes

HOOD, SIDE ENTRY, 6B, M25, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2857
Product Name Hood, Side Entry, 6B, M25, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details