Heavy Duty Power Connectors METAL HOOD H
Hood Connector Top Entry M25 6B IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: Han® HPR
Connector Type: Hood
Package: Bulk
Size / Dimension: 5.197" L x 2.283" W x 3.937" H (132.00mm x 58.00mm x 100.00mm)
Housing Color: Black
Style: Top Entry
Thread Size: M25
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Screw Locks on Hood
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19400060411 | 1195-6091-ND | |
| Product Name | Heavy Duty Connector Housings, Hoods, Bases | Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases | |
| Connector Type | Rectangular Connectors, Heavy Duty |