HARTING Inc. of North America Hood/Door/Cover 19400030950

Description
HEAVY DUTY HOUSING, 3A, SCREW, ZINC, PRODUCT RANGE:HAN HPR SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:3A, FOR USE WITH:HARTING HAN HPR SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:SCREW ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 3A, SCREW, ZINC, PRODUCT RANGE:HAN HPR SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:3A, FOR USE WITH:HARTING HAN HPR SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:SCREW ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 48587042 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
48587042
Hood/Door/Cover 48587042
HEAVY DUTY HOUSING, 3A, SCREW, ZINC, PRODUCT RANGE:HAN HPR SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:3A, FOR USE WITH:HARTING HAN HPR SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:SCREW ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 3A, SCREW, ZINC, PRODUCT RANGE:HAN HPR SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:3A, FOR USE WITH:HARTING HAN HPR SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:SCREW ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 48587042
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
4+16 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details