HARTING Inc. of North America Power Connectors 19400030950

Description
Heavy Duty Power Connectors SURFACE MOUN
Request a Quote Datasheet
Description
Heavy Duty Power Connectors SURFACE MOUN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19400030950 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19400030950
Power Connectors 19400030950
Heavy Duty Power Connectors SURFACE MOUN

Heavy Duty Power Connectors SURFACE MOUN

Buy Now
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® HPR Package: Bulk Product Status: Active Connector Type: Base - Panel Mount 90° Style: Side Entry Lock Location: Screw Locks on Hood Ingress Protection: IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Housing Material: Zinc, Die Cast

Manufacturer: HARTING
Category: Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® HPR
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount 90°
Style: Side Entry
Lock Location: Screw Locks on Hood
Ingress Protection: IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Housing Material: Zinc, Die Cast

Buy Now Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 1195-5414-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5414-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5414-ND
Base - Panel Mount 90° Connector Side Entry M20 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Base - Panel Mount 90° Connector Side Entry M20 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19400030950 1195-5414-ND
Product Name Power Connectors Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details