HARTING Inc. of North America Hood, 180 Deg C, Size 16B, M40, Alum; Heavy Duty Connector Type Harting 19396160448

Description
HOOD, 180 DEG C, SIZE 16B, M40, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series 16B HP Direct Inserts; Product RoHS Compliant: Yes
Datasheet
Description
HOOD, 180 DEG C, SIZE 16B, M40, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series 16B HP Direct Inserts; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180 Deg C, Size 16B, M40, Alum; Heavy Duty Connector Type Harting - 06AC6747 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180 Deg C, Size 16B, M40, Alum; Heavy Duty Connector Type Harting
06AC6747
Hood, 180 Deg C, Size 16B, M40, Alum; Heavy Duty Connector Type Harting 06AC6747
HOOD, 180 DEG C, SIZE 16B, M40, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series 16B HP Direct Inserts; Product RoHS Compliant: Yes

HOOD, 180 DEG C, SIZE 16B, M40, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series 16B HP Direct Inserts; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06AC6747
Product Name Hood, 180 Deg C, Size 16B, M40, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details