HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19396160445

Description
Hood Connector Top Entry M20 16B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote
Description
Hood Connector Top Entry M20 16B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Han 16 HP Direct B Hood, Top Entry, M20 is designed for use with all contact inserts in the Han® B series. It features a robust aluminum die-cast housing with a powder-coated surface in RAL 7037 (grey). The hood allows for both top and side entry options, accommodating cable entries from M20 to M40. It includes optional coding elements for enhanced functionality and is compatible with standard Han® B panel cut-outs. This product meets the specifications of DIN EN 61 984 and DIN EN 60 664-1, ensuring reliability in various applications. The hood is rated for a temperature range of -40 °C to +125 °C and offers a high protection degree of IP66, IP68, and IP69K when locked, making it suitable for demanding environments. The locking mechanism utilizes stainless steel screws with a tightening torque of 4 Nm, ensuring secure installation.

Datasheet Summary
Powered by GS/AI

The Han 16 HP Direct B Hood, Top Entry, M20 is designed for use with all contact inserts in the Han® B series. It features a robust aluminum die-cast housing with a powder-coated surface in RAL 7037 (grey). The hood allows for both top and side entry options, accommodating cable entries from M20 to M40. It includes optional coding elements for enhanced functionality and is compatible with standard Han® B panel cut-outs. This product meets the specifications of DIN EN 61 984 and DIN EN 60 664-1, ensuring reliability in various applications. The hood is rated for a temperature range of -40 °C to +125 °C and offers a high protection degree of IP66, IP68, and IP69K when locked, making it suitable for demanding environments. The locking mechanism utilizes stainless steel screws with a tightening torque of 4 Nm, ensuring secure installation.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19396160445-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19396160445-ND
Heavy Duty Connector Housings, Hoods, Bases 19396160445-ND
Hood Connector Top Entry M20 16B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Hood Connector Top Entry M20 16B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet
Han 16 Hp Direct B Hood, Top Entry, M20 Harting - 37AC2110 - Newark, An Avnet Company
Chicago, IL, United States
Han 16 Hp Direct B Hood, Top Entry, M20 Harting
37AC2110
Han 16 Hp Direct B Hood, Top Entry, M20 Harting 37AC2110
HAN 16 HP DIRECT B HOOD, TOP ENTRY, M20

HAN 16 HP DIRECT B HOOD, TOP ENTRY, M20

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19396160445-ND 37AC2110
Product Name Heavy Duty Connector Housings, Hoods, Bases Han 16 Hp Direct B Hood, Top Entry, M20 Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Strip Connector Standards - Type PreWired - A25000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details