HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19396100548

Description
Hood Connector Side Entry M40 10B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Hood Connector Side Entry M40 10B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19396100548-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19396100548-ND
Heavy Duty Connector Housings, Hoods, Bases 19396100548-ND
Hood Connector Side Entry M40 10B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Hood Connector Side Entry M40 10B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 19396100548-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Plug socket - MSSD-EB - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 300 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details