HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19396100546

Description
Hood Connector Side Entry M25 10B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Hood Connector Side Entry M25 10B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19396100546-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19396100546-ND
Heavy Duty Connector Housings, Hoods, Bases 19396100546-ND
Hood Connector Side Entry M25 10B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Hood Connector Side Entry M25 10B IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet
Han 10 Hp Direct B Hood, Side Entry, M25 Harting - 37AC2107 - Newark, An Avnet Company
Chicago, IL, United States
Han 10 Hp Direct B Hood, Side Entry, M25 Harting
37AC2107
Han 10 Hp Direct B Hood, Side Entry, M25 Harting 37AC2107
HAN 10 HP DIRECT B HOOD, SIDE ENTRY, M25

HAN 10 HP DIRECT B HOOD, SIDE ENTRY, M25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19396100546-ND 37AC2107
Product Name Heavy Duty Connector Housings, Hoods, Bases Han 10 Hp Direct B Hood, Side Entry, M25 Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details