HARTING Inc. of North America Hood, Top Entry, 6B, Screw; Heavy Duty Connector Type Harting 19390060406

Description
HOOD, TOP ENTRY, 6B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HP Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 6B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HP Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 6B, Screw; Heavy Duty Connector Type Harting - 73AC6592 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 6B, Screw; Heavy Duty Connector Type Harting
73AC6592
Hood, Top Entry, 6B, Screw; Heavy Duty Connector Type Harting 73AC6592
HOOD, TOP ENTRY, 6B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HP Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, TOP ENTRY, 6B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HP Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Hood, Top Entry, 6B, Screw; Heavy Duty Connector Type Harting - 74AC2593 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 6B, Screw; Heavy Duty Connector Type Harting
74AC2593
Hood, Top Entry, 6B, Screw; Heavy Duty Connector Type Harting 74AC2593
HOOD, TOP ENTRY, 6B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HP Series Heavy Duty Connectors; Product Range:HanRoHS Compliant: Yes

HOOD, TOP ENTRY, 6B, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HP Series Heavy Duty Connectors; Product Range:HanRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AC6592
Product Name Hood, Top Entry, 6B, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details