HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19390060406

Description
Hood Connector Top Entry M25 6B IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Hood Connector Top Entry M25 6B IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-8316-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-8316-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-8316-ND
Hood Connector Top Entry M25 6B IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Hood Connector Top Entry M25 6B IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: Han® HP Features: Corrosion Resistant Connector Type: Hood Package: Bulk Housing Material: Aluminum, Die Cast Size / Dimension: 3.583" L x 1.969" W x 2.972" H (91.00mm x 50.00mm x 75.50mm) Style: Top Entry Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Screw Locks on Hood

Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: Han® HP
Features: Corrosion Resistant
Connector Type: Hood
Package: Bulk
Housing Material: Aluminum, Die Cast
Size / Dimension: 3.583" L x 1.969" W x 2.972" H (91.00mm x 50.00mm x 75.50mm)
Style: Top Entry
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Screw Locks on Hood

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8316-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data