HARTING Inc. of North America Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting 19370031750

Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors; Product RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting - 51AC2840 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting
51AC2840
Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting 51AC2840
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors; Product RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Supplier's Site
Han 3M-Kg-Qb-M20 Rohs Compliant Harting - 29H1887 - Newark, An Avnet Company
Chicago, IL, United States
Han 3M-Kg-Qb-M20 Rohs Compliant Harting
29H1887
Han 3M-Kg-Qb-M20 Rohs Compliant Harting 29H1887
HAN 3M-KG-QB-M20 ROHS COMPLIANT: YES

HAN 3M-KG-QB-M20 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2840
Product Name Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details