HARTING Inc. of North America Hood/Door/Cover 19370031750

Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; PRODUCT RANGE:HAN M SERIES; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ZINC BODY; FOR USE WITH:HARTING HAN M SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:3A; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; PRODUCT RANGE:HAN M SERIES; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ZINC BODY; FOR USE WITH:HARTING HAN M SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:3A; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 109488990 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
109488990
Hood/Door/Cover 109488990
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; PRODUCT RANGE:HAN M SERIES; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ZINC BODY; FOR USE WITH:HARTING HAN M SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:3A; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; PRODUCT RANGE:HAN M SERIES; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ZINC BODY; FOR USE WITH:HARTING HAN M SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:3A; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 109488990
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details
D Sub Backshells - 6827347 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details