HARTING Inc. of North America Heavy Duty Hood, Side Entry, 3A, 1 Lever; Heavy Duty Connector Type Harting 19370031640

Description
HEAVY DUTY HOOD, SIDE ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, SIDE ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Side Entry, 3A, 1 Lever; Heavy Duty Connector Type Harting - 29H1886 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Side Entry, 3A, 1 Lever; Heavy Duty Connector Type Harting
29H1886
Heavy Duty Hood, Side Entry, 3A, 1 Lever; Heavy Duty Connector Type Harting 29H1886
HEAVY DUTY HOOD, SIDE ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOOD, SIDE ENTRY, 3A, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1886
Product Name Heavy Duty Hood, Side Entry, 3A, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details