HARTING Inc. of North America Hood, Size3A, Top Entry, Stainless Steel; Product Range Harting 19370031445

Description
HOOD, SIZE3A, TOP ENTRY, STAINLESS STEEL; Product Range:Han M Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
HOOD, SIZE3A, TOP ENTRY, STAINLESS STEEL; Product Range:Han M Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Size3A, Top Entry, Stainless Steel; Product Range Harting - 68Y5113 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size3A, Top Entry, Stainless Steel; Product Range Harting
68Y5113
Hood, Size3A, Top Entry, Stainless Steel; Product Range Harting 68Y5113
HOOD, SIZE3A, TOP ENTRY, STAINLESS STEEL; Product Range:Han M Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, SIZE3A, TOP ENTRY, STAINLESS STEEL; Product Range:Han M Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68Y5113
Product Name Hood, Size3A, Top Entry, Stainless Steel; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details