HARTING Inc. of North America Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting 19370031443

Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han M Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han M Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting - 72J1839 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting
72J1839
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting 72J1839
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han M Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han M Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72J1839
Product Name Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details