HARTING Inc. of North America Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting 19370031160

Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors; RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting - 52AC1686 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting
52AC1686
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting 52AC1686
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han M Series Heavy Duty Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AC1686
Product Name Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details