HARTING Inc. of North America Hood, Side Entry, M25, 24B, 1 Lever; Product Range Harting 19365241521

Description
HOOD, SIDE ENTRY, M25, 24B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M25, 24B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M25, 24B, 1 Lever; Product Range Harting - 67AC7103 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M25, 24B, 1 Lever; Product Range Harting
67AC7103
Hood, Side Entry, M25, 24B, 1 Lever; Product Range Harting 67AC7103
HOOD, SIDE ENTRY, M25, 24B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

HOOD, SIDE ENTRY, M25, 24B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AC7103
Product Name Hood, Side Entry, M25, 24B, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details