HARTING Inc. of North America Hood, Side Entry, M25, 10B, 1 Lever; Product Range Harting 19365101521

Description
HOOD, SIDE ENTRY, M25, 10B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M25, 10B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M25, 10B, 1 Lever; Product Range Harting - 67AC7096 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M25, 10B, 1 Lever; Product Range Harting
67AC7096
Hood, Side Entry, M25, 10B, 1 Lever; Product Range Harting 67AC7096
HOOD, SIDE ENTRY, M25, 10B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

HOOD, SIDE ENTRY, M25, 10B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AC7096
Product Name Hood, Side Entry, M25, 10B, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details